Philips Sonicare DiamondClean HX9338/04, Adult, Sonic toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, White, 31000 movements per minute, 2 min, 30 sec
Philips Sonicare DiamondClean HX9338/04. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: AC/Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)