Philips logo

Philips Sonicare 2 Series plaque control HX6201/13 electric toothbrush Adult Sonic toothbrush Blue, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68111
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Sonicare 2 Series plaque control HX6201/13 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare 2 Series plaque control HX6201/13, Adult, Sonic toothbrush, Blue, White, 31000 movements per minute, Battery, Built-in

Long summary description Philips Sonicare 2 Series plaque control HX6201/13 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare 2 Series plaque control HX6201/13. Purpose: Adult, Toothbrush type: Sonic toothbrush, Product colour: Blue, White. Power source: Battery, Battery type: Built-in, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.