Philips logo

Philips HTS9540/12 home cinema system 5.1 channels 800 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131308
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTS9540/12 home cinema system 5.1 channels 800 W Black:

Philips HTS9540/12, Blu-Ray, 1 discs, AVCHD, avi, MKV, MPEG1, MPEG2, MPEG4, WMV, NTSC, PAL, 5.1 channels, 800 W

Long summary description Philips HTS9540/12 home cinema system 5.1 channels 800 W Black:

Philips HTS9540/12. Optical disc player type: Blu-Ray, Number of optical discs: 1 discs. Video format supported: AVCHD, avi, MKV, MPEG1, MPEG2, MPEG4, WMV, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 800 W, Signal-to-Noise Ratio (SNR): 65 dB. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.