Philips logo

Philips Cineos HTS8100/12 soundbar speaker 2.1 channels

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218115
Info modified on:
14 Mar 2024, 19:02:23
Short summary description Philips Cineos HTS8100/12 soundbar speaker 2.1 channels:

Philips Cineos HTS8100/12, 2.1 channels, Active subwoofer, 30 - 120 Hz, 4 Ω, MP3, WMA, 1 W

Long summary description Philips Cineos HTS8100/12 soundbar speaker 2.1 channels:

Philips Cineos HTS8100/12. Audio output channels: 2.1 channels. Subwoofer type: Active subwoofer, Subwoofer frequency range: 30 - 120 Hz, Subwoofer impedance: 4 Ω. Audio formats supported: MP3, WMA. Power consumption (standby): 1 W, Power requirements: 220-240V 50Hz. Dimensions (WxDxH): 935 x 136 x 146 mm, Depth: 136 mm, Height: 146 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.