Philips logo

Philips 5000 series HTS5590/98 home cinema system 5.1 channels 1000 W 3D compatibility Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118811
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 5000 series HTS5590/98 home cinema system 5.1 channels 1000 W 3D compatibility Black:

Philips 5000 series HTS5590/98, Blu-Ray player, BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, DVD-Video, SVCD, AVCHD, DIVX, MKV, MPEG1, MPEG2, MPEG4, WMV, XVID, NTSC, PAL, Action, Concert, Drama

Long summary description Philips 5000 series HTS5590/98 home cinema system 5.1 channels 1000 W 3D compatibility Black:

Philips 5000 series HTS5590/98. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, DVD-Video, SVCD. Video format supported: AVCHD, DIVX, MKV, MPEG1, MPEG2, MPEG4, WMV, XVID, Analog signal format system: NTSC, PAL, Movie modes: Action, Concert, Drama. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Built-in audio decoders: DTS, DTS 96/24, Dolby Digital 5.1, Dolby Pro Logic II, Dolby TrueHD. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.