Philips HTS3568/05, DVD player, MPEG1, MPEG2, MPEG4, WMV, 5.1 channels, 1000 W, 65 dB, MP3, WMA
Philips HTS3568/05. Optical disc player type: DVD player. Video format supported: MPEG1, MPEG2, MPEG4, WMV. Audio output channels: 5.1 channels, RMS rated power: 1000 W, Signal-to-Noise Ratio (SNR): 65 dB. Center speaker power: 250 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω. Satellite speakers RMS power: 500 W, Satellite speaker impedance: 6 Ω