Philips logo

Philips HTS3000/12 home cinema system 200 W Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57494
Info modified on:
14 Mar 2024, 19:41:40
Short summary description Philips HTS3000/12 home cinema system 200 W Silver:

Philips HTS3000/12, DVD player, CD, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, 1 discs, DIVX, MPEG1, MPEG2, 200 W, Dolby Digital, Dolby Pro Logic II

Long summary description Philips HTS3000/12 home cinema system 200 W Silver:

Philips HTS3000/12. Optical disc player type: DVD player, Disc types supported: CD, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. Video format supported: DIVX, MPEG1, MPEG2. RMS rated power: 200 W, Built-in audio decoders: Dolby Digital, Dolby Pro Logic II, Signal-to-Noise Ratio (SNR): 60 dB. Supported radio bands: FM, MW. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 8 Ω, Center speaker woofer diameter (imperial): 7.62 cm (3")

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.