Philips logo

Philips HTM139/78 home cinema system 2.1 channels 50 W Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51750
Info modified on:
14 Mar 2024, 17:34:58
Short summary description Philips HTM139/78 home cinema system 2.1 channels 50 W Silver:

Philips HTM139/78, DVD player, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, SVCD, VCD, 2.1 channels, 50 W, MP3, WMA

Long summary description Philips HTM139/78 home cinema system 2.1 channels 50 W Silver:

Philips HTM139/78. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, SVCD, VCD. Audio output channels: 2.1 channels, RMS rated power: 50 W, Audio formats supported: MP3, WMA. Supported radio bands: FM. Front speakers RMS power: 50 W, Front speaker woofer diameter (imperial): 7.62 cm (3"). Woofer diameter: 7.62 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.