Philips logo

Philips HTL6140B/98 soundbar speaker Black 2.1 channels 320 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40915
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips HTL6140B/98 soundbar speaker Black 2.1 channels 320 W:

Philips HTL6140B/98, 2.1 channels, 320 W, Dolby Digital, DTS Digital Surround, 100 W, 2.54 cm (1"), 5.08 cm (2")

Long summary description Philips HTL6140B/98 soundbar speaker Black 2.1 channels 320 W:

Philips HTL6140B/98. Audio output channels: 2.1 channels, RMS rated power: 320 W, Built-in audio decoders: Dolby Digital, DTS Digital Surround. Soundbar speaker RMS power: 100 W, Tweeter diameter (imperial): 2.54 cm (1"), Woofer diameter (imperial): 5.08 cm (2"). Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W. Product colour: Black, Recommended usage: TV, Consumer Electronics Control (CEC): EasyLink. Connectivity technology: Wired & Wireless

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.