Philips logo

Philips HTL4111B/12 soundbar speaker Black 80 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131321
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips HTL4111B/12 soundbar speaker Black 80 W:

Philips HTL4111B/12, 80 W, Dolby Digital, 80 W, 4 Ω, 30%, 40 W

Long summary description Philips HTL4111B/12 soundbar speaker Black 80 W:

Philips HTL4111B/12. RMS rated power: 80 W, Built-in audio decoders: Dolby Digital. Soundbar speaker RMS power: 80 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 30%. Subwoofer RMS power: 40 W. Product colour: Black. Connectivity technology: Wired & Wireless

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.