Philips logo

Philips 1000 series HTL1510B/37 soundbar speaker Black 2.1 channels 70 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27236
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 1000 series HTL1510B/37 soundbar speaker Black 2.1 channels 70 W:

Philips 1000 series HTL1510B/37, 2.1 channels, 70 W, 30 W, 5.08 cm (2"), 5.2 cm, Wired

Long summary description Philips 1000 series HTL1510B/37 soundbar speaker Black 2.1 channels 70 W:

Philips 1000 series HTL1510B/37. Audio output channels: 2.1 channels, RMS rated power: 70 W. Soundbar speaker RMS power: 30 W, Full-range driver diameter (imperial): 5.08 cm (2"), Full-range driver diameter: 5.2 cm. Subwoofer connectivity: Wired, Subwoofer RMS power: 40 W, Woofer diameter (subwoofer): 11.4 cm (4.5"). Product colour: Black. Connectivity technology: Wired & Wireless

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.