Philips logo

Philips HTD3500/12 home cinema system 5.1 channels 300 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92971
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTD3500/12 home cinema system 5.1 channels 300 W Black:

Philips HTD3500/12, DVD player, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, SVCD, VCD, AVI, DIVX, MPEG, MPG, 5.1 channels, 300 W

Long summary description Philips HTD3500/12 home cinema system 5.1 channels 300 W Black:

Philips HTD3500/12. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, SVCD, VCD. Video format supported: AVI, DIVX, MPEG, MPG. Audio output channels: 5.1 channels, RMS rated power: 300 W, Built-in audio decoders: Dolby Digital 5.1. Front speakers RMS power: 100 W, Front speaker frequency range: 150 - 20000 Hz, Front speaker impedance: 4 Ω. Center speaker power: 50 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.