Philips logo

Philips Viva Collection HR3553/00 blender Tabletop blender 700 W Black, Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206236
Info modified on:
07 Nov 2024, 12:55:41
Short summary description Philips Viva Collection HR3553/00 blender Tabletop blender 700 W Black, Metallic:

Philips Viva Collection HR3553/00, Tabletop blender, Pulse function, 700 W, Black, Metallic

Long summary description Philips Viva Collection HR3553/00 blender Tabletop blender 700 W Black, Metallic:

Philips Viva Collection HR3553/00. Type: Tabletop blender, Product colour: Black, Metallic. Jug capacity: 2 L, Display type: LED. Housing material: Stainless steel, Material jar(s): SAN. Power: 700 W, AC input voltage: 200 - 230 V, Power consumption (typical): 700 W. Country of origin: China

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.