Philips logo

Philips Avance Collection HR2358/12 pasta/ravioli maker Electric pasta machine

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
329460
Info modified on:
07 Nov 2024, 04:29:59
Short summary description Philips Avance Collection HR2358/12 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2358/12, Electric pasta machine, Plastic, Polyoxymethylene (POM), Grey, Silver, 500 g, 1.2 m, LED

Long summary description Philips Avance Collection HR2358/12 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2358/12. Type: Electric pasta machine, Material: Plastic, Polyoxymethylene (POM), Product colour: Grey, Silver. Power: 200 W, AC input voltage: 220-240 V, AC input frequency: 60 Hz. Width: 315 mm, Depth: 215 mm, Height: 343 mm. Package weight: 10.2 kg. Country of origin: China

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.