Philips logo

Philips Avance Collection HR2358/05 pasta/ravioli maker Electric pasta machine

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
213231
Info modified on:
07 Nov 2024, 13:22:39
Short summary description Philips Avance Collection HR2358/05 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2358/05, Electric pasta machine, Plastic, Grey, Silver, 1.2 m, LED, 1.2 m

Long summary description Philips Avance Collection HR2358/05 pasta/ravioli maker Electric pasta machine:

Philips Avance Collection HR2358/05. Type: Electric pasta machine, Material: Plastic, Product colour: Grey, Silver. Power: 200 W, AC input voltage: 120 V, AC input frequency: 60 Hz. Width: 215 mm, Depth: 343 mm, Height: 315 mm. Package weight: 10.2 kg. Country of origin: China, Control panel colour: Silver

Reasons to buy
3D tour
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.