Philips logo

Philips HR2304 1 L 20 W White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143275
Info modified on:
07 Nov 2024, 13:22:57
Short summary description Philips HR2304 1 L 20 W White:

Philips HR2304, 1 L, White, Alu coated + PE, 20 W, 1 L, Plastic

Long summary description Philips HR2304 1 L 20 W White:

Philips HR2304. Bowl capacity: 1 L, Product colour: White, Cooling container: Alu coated + PE. Width: 220 mm, Depth: 280 mm, Height: 260 mm. Power: 20 W

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.