Philips logo

Philips Pure Essentials Collection Blender HR2084/90

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152032
Info modified on:
07 Nov 2024, 16:30:06
Short summary description Philips Pure Essentials Collection Blender HR2084/90:

Philips Pure Essentials Collection Blender HR2084/90, Tabletop blender, 2 L, Pulse function, Ice crushing, 650 W, Black

Long summary description Philips Pure Essentials Collection Blender HR2084/90:

Philips Pure Essentials Collection Blender HR2084/90. Type: Tabletop blender, Product colour: Black. Bowl capacity: 2 L. Blade material: Stainless steel, Material jar(s): Glass. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Packaging content: Serrated blades for XL Chopper

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.