Philips logo

Philips HR2020/70 blender 1.5 L Tabletop blender 400 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106210
Info modified on:
07 Nov 2024, 11:33:36
Short summary description Philips HR2020/70 blender 1.5 L Tabletop blender 400 W White:

Philips HR2020/70, Tabletop blender, 1.5 L, 400 W, White

Long summary description Philips HR2020/70 blender 1.5 L Tabletop blender 400 W White:

Philips HR2020/70. Type: Tabletop blender, Product colour: White. Bowl capacity: 1.5 L. Blade material: Stainless steel, Material jar(s): SAN. Power: 400 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.