Philips logo

Philips Avance Collection HR1925/20 juice makers Juice extractor 1200 W Black, Metallic, Transparent

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126500
Info modified on:
30 Apr 2025, 15:55:34
Short summary description Philips Avance Collection HR1925/20 juice makers Juice extractor 1200 W Black, Metallic, Transparent:

Philips Avance Collection HR1925/20, Juice extractor, Black, Metallic, Transparent, 2.1 L, 1 L, 8 cm, 1 m

Long summary description Philips Avance Collection HR1925/20 juice makers Juice extractor 1200 W Black, Metallic, Transparent:

Philips Avance Collection HR1925/20. Product type: Juice extractor, Product colour: Black, Metallic, Transparent, Pulp container capacity: 2.1 L. Housing material: Metal, Jug material: Styrene-Acrylonitrile Resin (SAN). Power: 1200 W, AC input voltage: 220-240 V. Width: 250 mm, Depth: 296 mm, Height: 432 mm. Country of origin: China

3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.