Philips logo

Philips Viva Collection HR1855/06 juice makers Centrifugal juicer 650 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85233
Info modified on:
30 Apr 2025, 15:40:59
Short summary description Philips Viva Collection HR1855/06 juice makers Centrifugal juicer 650 W Black:

Philips Viva Collection HR1855/06, Centrifugal juicer, Black, 1.2 L, 0.8 L, 2 L, 7.5 cm

Long summary description Philips Viva Collection HR1855/06 juice makers Centrifugal juicer 650 W Black:

Philips Viva Collection HR1855/06. Product type: Centrifugal juicer, Product colour: Black, Pulp container capacity: 1.2 L. Jug material: Styrene-Acrylonitrile Resin (SAN), Housing & clamps material: Acrylonitrile butadiene styrene (ABS). Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.