Philips logo

Philips Viva Collection HR1853 550 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74020
Info modified on:
07 Nov 2024, 11:30:25
Short summary description Philips Viva Collection HR1853 550 W:

Philips Viva Collection HR1853, 1.5 L, 1.5 L, 7.5 cm, 1.2 m, Safety clamp, 700 ml

Long summary description Philips Viva Collection HR1853 550 W:

Philips Viva Collection HR1853. Pulp container capacity: 1.5 L, Bowl capacity: 1.5 L, Feeding tube dia: 7.5 cm. Power: 550 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.