Philips Essential Care EssentialCare HP8120/00 Dryer, Pink, White, Hanging ring, 1.5 m, 1200 W, 220 V
Philips Essential Care EssentialCare HP8120/00 Dryer. Product colour: Pink, White, Hanging type: Hanging ring, Cord length: 1.5 m. Power: 1200 W, AC input voltage: 220 V