Philips logo

Philips HF3521/01 light therapy Wake-up light

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93911
Info modified on:
13 May 2025, 02:59:43
EU Energy Label (69 KB)
Philips HF3521/01 user manual (11 MB)
Important Information Manual (466 KB)
Short summary description Philips HF3521/01 light therapy Wake-up light:

Philips HF3521/01, Wake-up light, 300 lx, Orange, 40 min, 9 min, 150 m

Long summary description Philips HF3521/01 light therapy Wake-up light:

Philips HF3521/01. Type: Wake-up light, Light intensity: 300 lx, Light colour: Orange. Snooze button for sound and light: 9 min. Cord length: 150 m. Power consumption (typical): 16.5 W, Input voltage: 100 - 240 V, Power: 16.5 W. Width: 199 mm, Depth: 146 mm, Height: 192 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.