Philips HDR3700/31, 5.8 W, 3.7 g, 180 h, 160 GB, 6.3 g, 560 x 137 x 460 mm
Philips HDR3700/31. Power consumption (standby): 5.8 W. Weight: 3.7 g. Maximum HDD recording time: 180 h, Total storage capacity: 160 GB. Package weight: 6.3 g, Package dimensions (WxDxH): 560 x 137 x 460 mm. Dimensions (WxDxH): 420 x 315 x 59 mm