Philips Daily Collection HD9350/95, 1.7 L, 2200 W, Rose gold, White, Polycarbonate (PC), Stainless steel, Water level indicator, Cordless
Philips Daily Collection HD9350/95. Water tank capacity: 1.7 L. Power: 2200 W. Product colour: Rose gold, White, Housing material: Polycarbonate (PC), Stainless steel, Water level indicator. Cordless