Philips Viva Collection HD9327/11, 1.7 L, 2200 W, Black, Stainless steel, Stainless steel, Polypropylene (PP), Water level indicator
Philips Viva Collection HD9327/11. Water tank capacity: 1.7 L. Power: 2200 W. Product colour: Black, Stainless steel, Housing material: Stainless steel, Polypropylene (PP), Water level indicator