Philips logo

Philips Daily Collection HD9115/00 steam cooker 2 basket(s) 900 W Beige, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60679
Info modified on:
26 Jul 2024, 09:42:51
Short summary description Philips Daily Collection HD9115/00 steam cooker 2 basket(s) 900 W Beige, White:

Philips Daily Collection HD9115/00, 2 basket(s), Beige, White, Plastic, 1 L, 80 m, 900 W

Long summary description Philips Daily Collection HD9115/00 steam cooker 2 basket(s) 900 W Beige, White:

Philips Daily Collection HD9115/00. Number of baskets: 2 basket(s), Product colour: Beige, White, Material: Plastic. Power: 900 W, AC input voltage: 220–240, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.