Philips logo

Philips 3100 series HD8831/01 coffee maker Fully-auto Espresso machine 1.8 L

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206027
Info modified on:
01 May 2025, 03:28:11
Short summary description Philips 3100 series HD8831/01 coffee maker Fully-auto Espresso machine 1.8 L:

Philips 3100 series HD8831/01, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1850 W, Black

Long summary description Philips 3100 series HD8831/01 coffee maker Fully-auto Espresso machine 1.8 L:

Philips 3100 series HD8831/01. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1850 W. Product colour: Black

Video
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.