Philips logo

Philips 2000 series HD8650/19 coffee maker Fully-auto Espresso machine 1 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62873
Info modified on:
12 Apr 2024, 16:51:01
Short summary description Philips 2000 series HD8650/19 coffee maker Fully-auto Espresso machine 1 L:

Philips 2000 series HD8650/19, Espresso machine, 1 L, Coffee beans, Built-in grinder, 1400 W, Beige, White

Long summary description Philips 2000 series HD8650/19 coffee maker Fully-auto Espresso machine 1 L:

Philips 2000 series HD8650/19. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1400 W. Product colour: Beige, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.