Philips logo

Philips PerfectDraft HD3720/26 kegerator 6 L 1.5 bar Draft beer dispenser

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201504
Info modified on:
07 Nov 2024, 15:43:14
Short summary description Philips PerfectDraft HD3720/26 kegerator 6 L 1.5 bar Draft beer dispenser:

Philips PerfectDraft HD3720/26, 6 L, Draft beer dispenser, Hoegaarden, Leffe, 1.5 bar, Black, Chrome, Metallic, 32 °C

Long summary description Philips PerfectDraft HD3720/26 kegerator 6 L 1.5 bar Draft beer dispenser:

Philips PerfectDraft HD3720/26. Volume: 6 L, Dispenser type: Draft beer dispenser, Beer brands supported: Hoegaarden, Leffe. Display: LCD. AC input voltage: 200 - 240 V, AC input frequency: 50 - 60 Hz, Maximum input power: 70 W. Dimensions (WxDxH): 261 x 444 x 494 mm, Dimensions (Height x Diameter): 273 x 199 mm, Width: 261 mm. CTV code: 8823 720 26011

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.