Philips logo

Philips Viva Collection HD2636/20 toaster 2 slice(s) 1000 W Stainless steel

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90623
Info modified on:
07 Nov 2024, 02:00:11
Short summary description Philips Viva Collection HD2636/20 toaster 2 slice(s) 1000 W Stainless steel:

Philips Viva Collection HD2636/20, 2 slice(s), Stainless steel, Stainless steel, 1000 W, 220-240 V, 50 - 60 Hz

Long summary description Philips Viva Collection HD2636/20 toaster 2 slice(s) 1000 W Stainless steel:

Philips Viva Collection HD2636/20. Number of slices: 2 slice(s), Product colour: Stainless steel, Housing material: Stainless steel. Power: 1000 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Cord length: 0.85 m, Slot size (LxWxH): 32 x 130 x 120 mm

Reasons to buy
Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.