Philips logo

Philips Daily Collection HD2598/00 toaster 2 slice(s) 1150 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91201
Info modified on:
07 Nov 2024, 10:00:45
Short summary description Philips Daily Collection HD2598/00 toaster 2 slice(s) 1150 W White:

Philips Daily Collection HD2598/00, 2 slice(s), White, Plastic, 1150 W, 220 - 240 V, 0.85 m

Long summary description Philips Daily Collection HD2598/00 toaster 2 slice(s) 1150 W White:

Philips Daily Collection HD2598/00. Number of slices: 2 slice(s), Product colour: White, Housing material: Plastic. Power: 1150 W, AC input voltage: 220 - 240 V. Cord length: 0.85 m, Slot size (LxWxH): 255 x 35 x 120 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.