Philips logo

Philips 5000 series HC5632/15 hair trimmers/clipper Black 28 Lithium-Ion (Li-Ion)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183004
Info modified on:
22 May 2025, 05:17:51
Philips HC5632/15 user manual (1.0 MB)
Retail Leaflet (1.1 MB)
Short summary description Philips 5000 series HC5632/15 hair trimmers/clipper Black 28 Lithium-Ion (Li-Ion):

Philips 5000 series HC5632/15, Black, 0.5 mm, 2.8 cm, 4.1 cm, Stainless steel, Battery

Long summary description Philips 5000 series HC5632/15 hair trimmers/clipper Black 28 Lithium-Ion (Li-Ion):

Philips 5000 series HC5632/15. Product colour: Black, Minimum hair length: 0.5 mm, Maximum hair length: 2.8 cm. Power source: Battery, Operating time: 90 min, Battery type: Built-in battery. Attachment combs: Beard. Various length settings: 0.5 mm, Size of steps: 1 mm

Reasons to buy
3D tour
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.