Philips logo

Philips GC9410/60 steam ironing station 2.5 L T-ionicGlide soleplate Sand, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109842
Info modified on:
28 Nov 2024, 13:59:32
Short summary description Philips GC9410/60 steam ironing station 2.5 L T-ionicGlide soleplate Sand, White:

Philips GC9410/60, 450 g/min, T-ionicGlide soleplate, 6.7 bar, 2.5 L, 120 g/min, Sand, White

Long summary description Philips GC9410/60 steam ironing station 2.5 L T-ionicGlide soleplate Sand, White:

Philips GC9410/60. Steam boost performance: 450 g/min, Soleplate type: T-ionicGlide soleplate, Maximum steam pressure: 6.7 bar. AC input voltage: 220 - 240 V, Connected load: 2100 W. Cord length: 1.8 m, Hose length: 1.7 m. Width: 362 mm, Depth: 263 mm, Height: 270 mm. Power: 2100 W

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.