Philips logo

Philips GC6740/30 steam ironing station 1.5 L Ceramic soleplate Violet, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106537
Info modified on:
13 Aug 2024, 12:36:46
Short summary description Philips GC6740/30 steam ironing station 1.5 L Ceramic soleplate Violet, White:

Philips GC6740/30, 300 g/min, Ceramic soleplate, 1.5 L, 120 g/min, Violet, White, 220 - 240 V

Long summary description Philips GC6740/30 steam ironing station 1.5 L Ceramic soleplate Violet, White:

Philips GC6740/30. Steam boost performance: 300 g/min, Soleplate type: Ceramic soleplate, Water tank capacity: 1.5 L. AC input voltage: 220 - 240 V. Cord length: 1.6 m, Hose length: 1.6 m. Width: 210 mm, Depth: 354 mm, Height: 230 mm. Power: 2400 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.