Philips logo

Philips Azur GC4551/20 iron Steam iron SteamGlide soleplate 2400 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77282
Info modified on:
28 Jul 2024, 21:05:25
Short summary description Philips Azur GC4551/20 iron Steam iron SteamGlide soleplate 2400 W Blue, White:

Philips Azur GC4551/20, Steam iron, SteamGlide soleplate, 2 m, 200 g/min, Blue, White, 45 g/min

Long summary description Philips Azur GC4551/20 iron Steam iron SteamGlide soleplate 2400 W Blue, White:

Philips Azur GC4551/20. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2400 W, AC input voltage: 240 V. Width: 128.8 mm, Depth: 319.5 mm, Height: 153.3 mm. Package width: 137 mm, Package depth: 332 mm, Package height: 167 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.