Philips logo

Philips Azur Performer GC3821/80 iron Steam iron SteamGlide soleplate 2400 W Black, Grey, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55003
Info modified on:
01 Aug 2024, 21:22:30
Short summary description Philips Azur Performer GC3821/80 iron Steam iron SteamGlide soleplate 2400 W Black, Grey, White:

Philips Azur Performer GC3821/80, Steam iron, SteamGlide soleplate, 2 m, 160 g/min, Black, Grey, White, 40 g/min

Long summary description Philips Azur Performer GC3821/80 iron Steam iron SteamGlide soleplate 2400 W Black, Grey, White:

Philips Azur Performer GC3821/80. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2 m. Iron power: 2400 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.