Philips logo

Philips GC3221 Steam iron 2200 W

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104056
Info modified on:
28 Nov 2024, 13:54:48
Short summary description Philips GC3221 Steam iron 2200 W:

Philips GC3221, Steam iron, 95 g/min, 35 g/min, 360°, 2200 W, 220 - 240 V

Long summary description Philips GC3221 Steam iron 2200 W:

Philips GC3221. Type: Steam iron, Steam boost performance: 95 g/min, Continuous steam performance: 35 g/min. Iron power: 2200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Weight: 1.34 kg. Dimensions (WxDxH): 303 x 120 x 152 mm, Bulb power: 2200 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.