Philips logo

Philips 1900 series GC1960/02 iron Steam iron 1700 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130870
Info modified on:
28 Nov 2024, 13:58:51
Short summary description Philips 1900 series GC1960/02 iron Steam iron 1700 W Blue, White:

Philips 1900 series GC1960/02, Steam iron, 1.8 m, 80 g/min, Blue, White, 14 g/min, 0.18 L

Long summary description Philips 1900 series GC1960/02 iron Steam iron 1700 W Blue, White:

Philips 1900 series GC1960/02. Type: Steam iron, Cord length: 1.8 m, Steam boost performance: 80 g/min. Iron power: 1700 W, AC input voltage: 220 V, AC input frequency: 50 - 60 Hz. Weight: 1.06 kg. Dimensions (WxDxH): 261 x 115 x 136 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.