Philips logo

Philips GC1424/30 iron Steam iron 1400 W Purple, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121429
Info modified on:
12 Apr 2024, 16:45:53
Short summary description Philips GC1424/30 iron Steam iron 1400 W Purple, White:

Philips GC1424/30, Steam iron, 60 g/min, Purple, White, 15 g/min, 0.16 L, 1400 W

Long summary description Philips GC1424/30 iron Steam iron 1400 W Purple, White:

Philips GC1424/30. Type: Steam iron, Steam boost performance: 60 g/min, Product colour: Purple, White. Iron power: 1400 W. Width: 270 mm, Depth: 115 mm, Height: 15 mm. Package weight: 950 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.