Philips logo

Philips 5000 series FC9552/09 vacuum 1.5 L Cylinder vacuum Dry 900 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144409
Info modified on:
15 Nov 2024, 21:09:36
Short summary description Philips 5000 series FC9552/09 vacuum 1.5 L Cylinder vacuum Dry 900 W Bagless:

Philips 5000 series FC9552/09, 900 W, Cylinder vacuum, Dry, Bagless, 1.5 L, HEPA

Long summary description Philips 5000 series FC9552/09 vacuum 1.5 L Cylinder vacuum Dry 900 W Bagless:

Philips 5000 series FC9552/09. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 71 dB. Product colour: Blue

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.