Philips logo

Philips 3000 series FC9331/09 vacuum 1.5 L Cylinder vacuum Dry 900 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
425339
Info modified on:
19 May 2025, 08:06:18
Short summary description Philips 3000 series FC9331/09 vacuum 1.5 L Cylinder vacuum Dry 900 W Bagless:

Philips 3000 series FC9331/09, 900 W, Cylinder vacuum, Dry, Bagless, 1.5 L, Allergy filter

Long summary description Philips 3000 series FC9331/09 vacuum 1.5 L Cylinder vacuum Dry 900 W Bagless:

Philips 3000 series FC9331/09. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.5 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 79 dB. Product colour: Black, Blue, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.