Philips 4000 series EP4051/10, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, Silver
Philips 4000 series EP4051/10. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Product colour: Silver