Philips logo

Philips 3000 series DVP3850/58 DVD/Blu-Ray player DVD player Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75948
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 3000 series DVP3850/58 DVD/Blu-Ray player DVD player Black:

Philips 3000 series DVP3850/58, NTSC, PAL, 12-bit/108MHz, Dolby Digital, 100 dB, 32 - 320 Kbit/s, 100 dB

Long summary description Philips 3000 series DVP3850/58 DVD/Blu-Ray player DVD player Black:

Philips 3000 series DVP3850/58. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 12-bit/108MHz. Built-in audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 320 Kbit/s. Video format supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA. Playback disc formats: CD audio, CD video, SVCD, Playback disc types: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. AC input voltage: 230 V, AC input frequency: 50 Hz, Power consumption (typical): 10 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.