Philips logo

Philips DVD player DVP3820/94

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65091
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVD player DVP3820/94:

Philips DVD player DVP3820/94, NTSC, PAL, 720p, 1080i, 1080p, 12-bit/108MHz, Dolby Digital, 90 dB, 32 - 320 Kbit/s

Long summary description Philips DVD player DVP3820/94:

Philips DVD player DVP3820/94. Analog signal format system: NTSC, PAL, Supported video modes: 720p, 1080i, 1080p, Video D/A Converter (DAC): 12-bit/108MHz. Built-in audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s. Video format supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: DVD-Video, SVCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.