Philips logo

Philips DVP3142 DVD player Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27636
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips DVP3142 DVD player Black:

Philips DVP3142, NTSC, PAL, 12-bit/108MHz, Dolby Digital, 90 dB, 32 - 256 Kbit/s, 70 dB

Long summary description Philips DVP3142 DVD player Black:

Philips DVP3142. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 12-bit/108MHz. Built-in audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 256 Kbit/s. Video format supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.