Philips logo

Philips 2000 series DVP2880/05 DVD/Blu-Ray player DVD player Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45037
Info modified on:
08 Mar 2024, 09:07:54
Product Brochure/Datasheet (814 KB)
Philips DVP2880/05 user manual (1.3 MB)
Retail Trade Leaflet (265 KB)
Short summary description Philips 2000 series DVP2880/05 DVD/Blu-Ray player DVD player Black:

Philips 2000 series DVP2880/05, NTSC, PAL, 1080i, 1080p, 720p, Dolby Digital, 30 - 20000 Hz, 30 - 20000 Hz, 100 dB

Long summary description Philips 2000 series DVP2880/05 DVD/Blu-Ray player DVD player Black:

Philips 2000 series DVP2880/05. Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 1080p, 720p. Built-in audio decoders: Dolby Digital, Frequency response CD: 30 - 20000 Hz, Frequency response DVD: 30 - 20000 Hz. Video format supported: AVI, DIVX, MPEG, MPG, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.