Philips logo

Philips DVDR7310H/51 DVD/Blu-Ray player DVD recorder Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25948
Info modified on:
14 Mar 2024, 19:32:57
Short summary description Philips DVDR7310H/51 DVD/Blu-Ray player DVD recorder Grey:

Philips DVDR7310H/51, PAL, PAL BG, PAL DK, PAL I, SECAM D/K, SECAM L, Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., EP, HQ, LP, SEP, SLP, SP, SPP, 10-bit/54MHz, Dolby Digital, 24-bit/96MHz

Long summary description Philips DVDR7310H/51 DVD/Blu-Ray player DVD recorder Grey:

Philips DVDR7310H/51. Analog signal format system: PAL, PAL BG, PAL DK, PAL I, SECAM D/K, SECAM L, Recording modes: Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., Video recording speed modes: EP, HQ, LP, SEP, SLP, SP, SPP. Built-in audio decoders: Dolby Digital, Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/96kHz. Video format supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, Image formats supported: JPEG. Playback disc formats: CD video, DVD-Video, SVCD, Playback disc types: CD-R, CD-RW, Disc types supported: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power consumption (typical): 35 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.