Philips 7000 series DST7012/76, Steam iron, SteamGlide Plus soleplate, 2 m, 220 g/min, Green, Grey, 45 g/min
Philips 7000 series DST7012/76. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 2 m. Iron power: 2600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz