Philips logo

Philips DS7550/17 docking speaker 2.0 channels 10 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56240
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DS7550/17 docking speaker 2.0 channels 10 W Black:

Philips DS7550/17, 2.0 channels, 10 W, iPhone, iPod, Classic, Flat, Jazz, Pop, Rock, Black, Digital

Long summary description Philips DS7550/17 docking speaker 2.0 channels 10 W Black:

Philips DS7550/17. Audio output channels: 2.0 channels, RMS rated power: 10 W. Apple docking compatibility: iPhone, iPod, Equalizer modes: Classic, Flat, Jazz, Pop, Rock. Product colour: Black, Volume control: Digital. Power source type: AC, Battery, Battery technology: Lithium-Ion (Li-Ion). Width: 310 mm, Depth: 110 mm, Height: 40 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.